EN
  • EN
  • DE

SC321-2-TE12RA

Part No SC321-2-TE12RA
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 315247-SC321-2-TE12RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC321-2-TE12RA CAD Model

Description

The Fuji Electric SC321-2-TE12RA is a definite magnetic contactor designed for controlling electrical circuits and power loads in diverse industrial applications. This device is instrumental in providing a reliable means for switching electrical circuits on and off, ensuring efficient and safe operations.

Applications:

  • Motor Control: Extensively used for starting, stopping, and reversing electric motors in industrial machinery.
  • HVAC Systems: Implemented in heating, ventilation, and air conditioning systems to control compressors, fans, and pumps.
  • Lighting Control: Integrated into lighting circuits for switching large banks of lights in commercial and industrial facilities.
  • Power Distribution: Employed in power distribution panels for controlling the supply of electricity to various loads.
  • Industrial Automation: Incorporated into automated systems for controlling various electrical devices and processes.

Features:

  • High Current Capacity: Designed to handle substantial electrical currents, ensuring reliable performance under demanding load conditions.
  • Durable Construction: Constructed with robust materials to withstand the challenging conditions of industrial environments.
  • Arc Suppression: Equipped with arc suppression mechanisms to minimize contact erosion and prolong the lifespan of the contactor.
  • Compact Design: Features a compact footprint, facilitating easy integration into control panels and equipment enclosures.
  • Easy Installation: Designed for straightforward installation and wiring, reducing installation time and costs.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching of electrical circuits, minimizing downtime and maximizing operational productivity.
  • Extended Service Life: Offers a long service life, reducing the frequency of replacements and lowering associated maintenance costs.
  • Enhanced Safety: Provides a secure and reliable means of controlling electrical circuits, protecting personnel and valuable equipment.
  • Improved Efficiency: Optimizes the performance of electrical systems by providing efficient switching and control functionalities.
  • Cost Savings: Reduces overall energy consumption and maintenance costs, thereby contributing to significant cost savings.

Additional Details:

Typical technical specifications for the Fuji Electric SC321-2-TE12RA contactor include:

  • Rated Voltage: The operational voltage for which the contactor is designed.
  • Rated Current: The maximum current the contactor can reliably handle on a continuous basis.
  • Number of Poles: Indicates the number of independent circuits the contactor is capable of switching.
  • Contact Configuration: Details the arrangement of normally open (NO) and normally closed (NC) contacts.
  • Coil Voltage: The voltage required to energize the coil of the contactor.

The robust design and dependable performance of the Fuji Electric SC321-2-TE12RA make it a good choice for industrial and commercial applications requiring precise and reliable control of electrical circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess