EN
  • EN
  • DE

S1C33L03F00A200

Part No S1C33L03F00A200
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 304642-S1C33L03F00A200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1C33L03F00A200 CAD Model

Description

The S1C33L03F00A200 is a low-power microcontroller from Epson Electronics America Inc-Semiconductor Div. It's designed for applications where energy efficiency is paramount. Part of the S1C33L series, this microcontroller provides a strong balance between processing capability and minimal power consumption, making it well-suited for various portable and battery-operated devices.

Applications

  • Remote Controls: Ideal for use in remote controls for televisions, audio equipment, and other consumer electronics.
  • Wearable Devices: Suitable for integration into fitness trackers, smartwatches, and other wearable technology.
  • Wireless Sensors: Well-suited for wireless sensor networks used in environmental monitoring and industrial applications.
  • Portable Medical Devices: Can be used in portable medical equipment such as blood pressure monitors and glucose meters.
  • Home Automation: Enables smart home applications such as smart lighting and thermostat control.

Features

  • Ultra-Low Power Operation: Optimized for minimal energy consumption, extending battery life.
  • Integrated LCD Controller: Simplifies display integration with an onboard LCD controller.
  • Multiple Communication Interfaces: Offers flexible connectivity with UART, SPI, and I2C interfaces.
  • Real-Time Clock (RTC): Maintains accurate timekeeping with a built-in RTC.
  • Watchdog Timer: Enhances system reliability with a watchdog timer.

Benefits

  • Extended Battery Life: The device's low power consumption allows for prolonged operation on battery power.
  • Reduced System Cost: The integrated LCD controller lowers the need for external components, reducing overall system cost.
  • Improved System Reliability: The watchdog timer improves system robustness.
  • Simplified Design: The integrated features simplify the design process.
  • Flexibility: It is suitable for a wide range of applications due to its versatile features.

Additional Details

The S1C33L03F00A200 typically includes a CPU core, Flash memory, RAM, and various peripherals. The precise specifications may differ based on the specific configuration, including clock speed, memory size, and the number of I/O pins. The integrated LCD driver simplifies the integration of LCD displays, lowering the bill of materials and boosting system efficiency. The real-time clock enables precise timekeeping, essential for several portable and IoT uses. Developers may use Epson's development tools and software libraries to simplify the development process and speed up time to market. The microcontroller is designed to fulfill stringent quality standards and is suited to uses requiring high reliability and long-term availability. Proper power management strategies can further optimize power consumption and extend battery life.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess