EN
  • EN
  • DE

FMZ16N55G

Part No FMZ16N55G
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059523-FMZ16N55G
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMZ16N55G CAD Model

Description

The FMZ16N55G is an N-channel Power MOSFET from Fuji Electric, designed for efficient power switching applications. This MOSFET features a high breakdown voltage and a low on-resistance to minimize power loss and improve overall system performance.

Applications:

  • Switch-mode power supplies (SMPS): Commonly used in power supplies for various electronic devices, including computer power supplies.
  • Uninterruptible power supplies (UPS): Integrated into UPS systems for providing backup power during power outages.
  • Motor control: Used in motor control applications to regulate the speed and torque of electric motors.
  • Inverters: Employed in inverter circuits to convert DC power to AC power.
  • Lighting: Found in LED drivers for efficient and reliable lighting solutions.

Features:

  • High breakdown voltage: Offers a 550V breakdown voltage, suitable for high-voltage applications.
  • Low on-resistance: Reduces conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Provides robustness against avalanche breakdown.
  • Lead-free package: Complies with environmental standards.

Benefits:

  • High efficiency: Minimizes power losses, resulting in high energy efficiency.
  • Improved reliability: Provides reliable operation in demanding applications.
  • Reduced heat generation: Low on-resistance reduces heat generation.
  • Simplified circuit design: Simplifies the design of power electronic circuits.
  • Environmentally friendly: Compliant with lead-free environmental standards.

Technical Specifications:

Typical specifications include (always confirm with the datasheet):

  • Drain-Source Voltage (Vds): 550V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 16A (at 25°C)
  • Pulsed Drain Current (Idm): 48A
  • On-Resistance (Rds(on)): 0.29 Ω (typical)
  • Total Gate Charge (Qg): 30 nC (typical)
  • Operating Temperature: -55°C to +150°C

Disclaimer: Always consult the official Fuji Electric datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess