The AP7332-2530W6-7 is a high-performance, low dropout regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to deliver a fixed output voltage with high accuracy while maintaining an ultra-low quiescent current, making it an ideal solution for energy-sensitive applications.
Key Features
- Output Voltage: The device provides a stable output voltage of 2.5V, which is crucial for powering sensitive electronic circuits.
- High Accuracy: With an output voltage accuracy of ±1%, the AP7332-2530W6-7 ensures reliable performance for critical applications.
- Low Dropout: The low dropout feature enables the regulator to operate efficiently even when the input-to-output voltage differential is very small, enhancing overall system efficiency.
- Quiescent Current: An ultra-low quiescent current minimizes standby power consumption, thus extending battery life in portable devices.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, thereby ensuring long-term reliability.
- Current Limit: The current limit feature protects the regulator and the load from damage due to excessive current draw.
- Package: The AP7332-2530W6-7 is offered in a compact SOT-26 package, which is suitable for space-constrained applications.
Applications
The versatility of the AP7332-2530W6-7 allows it to be used across a wide range of applications. It is particularly well-suited for battery-powered devices, portable electronics, and other systems where power efficiency is a critical concern. This includes smartphones, tablets, wireless sensors, and personal medical devices. Additionally, its precision and stability make it an excellent choice for providing power to microcontrollers, low-power ASICs, and other digital ICs that require a consistent voltage supply.
Ordering Information
To procure the AP7332-2530W6-7, it is available through Diodes Incorporated and authorized distributors. For detailed product specifications, technical documentation, and ordering information, please visit the Diodes Incorporated website or contact their sales team directly.