EN
  • EN
  • DE

FGW40N120WE-S31PP-P2

Part No FGW40N120WE-S31PP-P2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059088-FGW40N120WE-S31PP-P2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGW40N120WE-S31PP-P2 CAD Model

Description

The FGW40N120WE-S31PP-P2 is an insulated gate bipolar transistor (IGBT) manufactured by Fuji Electric. It is designed for high-speed switching applications and offers low saturation voltage, which contributes to improved efficiency in power electronic circuits. This IGBT is part of Fuji Electric's WE series, known for optimized performance and reliability in various industrial applications.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power to AC power.
  • Welding Machines: Employed in the inverter to control the welding current and voltage.
  • Induction Heating: Used in the power supply section to generate high-frequency AC power.
  • Power Factor Correction (PFC): Utilized in the boost converter stage to improve power factor.
  • Solar Inverters: Used to convert DC power from solar panels to AC power for grid connection.

Features

  • High-Speed Switching: Optimized for fast switching frequencies, reducing switching losses.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses, leading to higher efficiency.
  • High Input Impedance: Simplifies gate drive requirements.
  • Temperature Stability: Maintains stable performance over a wide range of operating temperatures.
  • Avalanche Capability: Withstands transient voltage spikes, enhancing robustness.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching reduce power losses, leading to higher energy efficiency.
  • Increased Reliability: Robust design and avalanche capability enhance the overall reliability of the system.
  • Simplified Design: High input impedance simplifies the gate drive circuit design.
  • Reduced Cooling Requirements: Lower power dissipation results in less heat generation, reducing the need for extensive cooling solutions.
  • Compact Size: Allows for smaller and more compact power electronic designs.

Additional Details

The FGW40N120WE-S31PP-P2 typically comes in a TO-247 package. Its maximum collector-emitter voltage (VCE) is 1200V, and its continuous collector current (IC) is around 40A. It has a gate-emitter voltage (VGE) rating of typically ±20V. The operating junction temperature ranges from -55°C to +175°C. Detailed datasheets are available from Fuji Electric, providing precise electrical characteristics, thermal resistance values, and switching performance data for optimal application design.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess