EN
  • EN
  • DE

FA5571N-D1-TE2

Part No FA5571N-D1-TE2
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198546-FA5571N-D1-TE2
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA5571N-D1-TE2 CAD Model

Description

The FA5571N-D1-TE2 is a power factor correction (PFC) controller IC manufactured by Fuji Electric. PFC controllers are used in power supplies to improve the power factor, which is the ratio of real power to apparent power. A higher power factor means more efficient use of electrical power. The FA5571N-D1-TE2 likely incorporates features to reduce harmonic distortion and improve the efficiency of power supplies.

Applications:

  • Power supplies: Used in AC-DC power supplies for computers, servers, and other electronic equipment.
  • LED lighting: Employed in LED lighting power supplies to improve power factor and efficiency.
  • Industrial equipment: Used in power supplies for industrial machinery and equipment.
  • Consumer electronics: Found in power adapters for various consumer electronic devices.
  • Battery chargers: Used in battery chargers to improve power factor and reduce energy waste.

Features:

  • Power factor correction (PFC): Implements active PFC control to improve power factor.
  • Low total harmonic distortion (THD): Minimizes harmonic distortion in the AC line current.
  • Overvoltage protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent protection (OCP): Protects the power supply from overcurrent conditions.
  • Undervoltage lockout (UVLO): Prevents operation under undervoltage conditions.

Benefits:

  • Improved power factor: Enhances the efficiency of power supplies by improving the power factor.
  • Reduced harmonic distortion: Minimizes harmonic distortion in the AC line current, reducing interference.
  • Enhanced power supply reliability: Provides protection against overvoltage, overcurrent, and undervoltage conditions.
  • Reduced energy consumption: Improves energy efficiency and reduces energy waste.

Specifications:

Since the datasheet is required for precise specifications, typical characteristics include:

  • Operating voltage range: The input voltage range for the PFC controller.
  • Switching frequency: The operating frequency of the PFC converter.
  • Maximum output power: The maximum power the power supply can deliver.
  • Total harmonic distortion (THD): The percentage of harmonic distortion in the AC line current.
  • Operating temperature range: The range of ambient temperatures the device can operate within.

You May Also Be Interested in

Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess