EN
  • EN
  • DE

IPP37N08N3G

Part No IPP37N08N3G
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184047-IPP37N08N3G
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP37N08N3G CAD Model

Description

The IPP37N08N3G is an N-channel power MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. This MOSFET utilizes Infineon's OptiMOS™ technology, providing excellent performance in terms of on-state resistance (Rds(on)) and switching behavior. Its robust design makes it suitable for various industrial and consumer electronics applications.

Applications:

  • Synchronous rectification in AC-DC power supplies
  • DC-DC converters
  • Motor control applications
  • LED lighting
  • Battery management systems

Features:

  • OptiMOS™ technology for high efficiency
  • Low on-state resistance (Rds(on))
  • Fast switching speed
  • Avalanche rated
  • Logic level drive
  • 100% avalanche tested
  • Pb-free lead plating; RoHS compliant

Benefits:

  • Improved power efficiency, reducing energy consumption and heat dissipation
  • Reduced conduction losses due to low Rds(on)
  • Higher system reliability due to robust design and avalanche capability
  • Simplified gate drive circuitry with logic level compatibility
  • Compliance with environmental regulations
  • Enables higher power density designs

Technical Specifications:

The IPP37N08N3G has a drain-source voltage (Vds) of 80V and a continuous drain current (Id) of 37A. The typical on-state resistance (Rds(on)) at Vgs=10V is 7.8 mΩ. The gate-source threshold voltage (Vgs(th)) is typically 3V. The device is available in a TO-220 package, which provides good thermal performance.

This MOSFET is designed to minimize switching losses and conduction losses, making it an excellent choice for high-frequency switching applications. The low gate charge (Qg) contributes to faster switching speeds and reduced drive power requirements. Its avalanche capability ensures reliable operation under transient conditions.

The IPP37N08N3G is commonly used in switched-mode power supplies (SMPS) where efficiency is critical. Its low on-state resistance allows for cooler operation and reduces the need for bulky heatsinks. In motor control applications, it provides precise control and efficient power delivery. The device's robust design and high current capability make it suitable for demanding industrial applications.

You May Also Be Interested in

HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess