The T520W337M2R5AE040 is a solid electrolytic capacitor from KEMET's T520 series. It is a surface-mount device (SMD) designed for applications that demand high capacitance, low Equivalent Series Resistance (ESR), and stable performance across a wide range of temperatures and frequencies. These capacitors are commonly used in power management, decoupling, and filtering circuits.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High capacitance: 330μF
- Low ESR (Equivalent Series Resistance): 40 mΩ
- Rated Voltage: 2.5V DC
- Case Size: W case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Improved circuit stability due to its low ESR characteristics.
- Extended operational lifespan, owing to its solid electrolytic construction.
- Reduced voltage ripple in power supply applications, improving efficiency.
- Efficient decoupling of high-frequency noise, minimizing signal interference.
- Smaller footprint compared to conventional electrolytic capacitors, saving board space.
- High volumetric efficiency, providing significant capacitance in a compact package.
- Excellent capacitance retention across high frequencies and temperatures, ensuring reliable performance.
Additional Details:
The T520W337M2R5AE040 uses a polymer cathode, offering lower ESR and enhanced performance compared to traditional MnO2 cathode capacitors. The 'W' case size balances capacitance and board space requirements. Its wide operating temperature range makes it suitable for demanding environmental conditions. The capacitor is designed to withstand reflow soldering processes, facilitating its integration into automated manufacturing processes. This makes it ideal for applications requiring both performance and reliability in a compact form factor.