EN
  • EN
  • DE

6MBP35VBA120-50

Part No 6MBP35VBA120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (V series) 1200V / 35A / IPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129646-6MBP35VBA120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP35VBA120-50 CAD Model

Description

The 6MBP35VBA120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. These modules are designed for high-power, high-frequency switching applications where efficiency and reliability are critical. IGBTs combine the advantages of MOSFETs and BJTs, offering high input impedance and low conduction losses.

Applications

  • Servo Drives: Used in servo motor control systems for precise position and speed control.
  • Inverters: Employed in inverter systems to convert DC power to AC power in various applications.
  • UPS (Uninterruptible Power Supplies): Integrated into UPS systems to provide backup power during outages.
  • Welding Machines: Used in welding equipment to control the welding current.
  • Induction Heating Systems: Employed in industrial induction heating applications.

Features

  • High Blocking Voltage: Designed to withstand high voltages in the off state.
  • Low Saturation Voltage: Minimizes power dissipation during operation.
  • Fast Switching Speed: Enables efficient and precise power control.
  • Isolated Baseplate: Provides electrical isolation and simplifies thermal management.
  • Short Circuit Withstand Capability: Offers protection against short-circuit events.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption in power electronic systems.
  • Increased Reliability: Enhances the lifespan and robustness of power equipment.
  • Simplified Design: Facilitates easier integration into power electronic circuits.
  • Compact Design: Enables compact designs due to integrated features.
  • Optimized Control Performance: Improves the responsiveness and accuracy of power control systems.

Additional Details

The 6MBP35VBA120-50 typically has a collector-emitter voltage (Vce) rating of 1200V and a collector current (Ic) rating of 35A. The isolated baseplate ensures effective thermal management. The module generally consists of multiple IGBT chips connected in parallel to achieve the desired current rating. Specifications also include gate-emitter threshold voltage (Vge(th)), input capacitance (Cies), and thermal resistance (Rth(j-c)).

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess