EN
  • EN
  • DE

P6SMAJ5.0ADF-13

Part No P6SMAJ5.0ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ5.0
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ5.0ADFDITR-ND, P6SMAJ5.0ADF-13DICT, P6SMAJ5.0ADFDIDKR-ND, P6SMAJ5.0ADFDICT-ND, P6SMAJ5.0ADF-13DIDKR, P6SMAJ5.0ADFDIDKR, P6SMAJ5.0ADF, P6SMAJ5.0ADFDICT, P6SMAJ5.0ADF-13DITR, P6SMAJ5.0ADFDITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888428-P6SMAJ5.0ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ5.0ADF-13 CAD Model

Description

Diodes Incorporated P6SMAJ5.0ADF-13 TVS Diode

Introducing the P6SMAJ5.0ADF-13, a state-of-the-art Transient Voltage Suppressor (TVS) diode brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). With its compact form factor and powerful surge protection capabilities, the P6SMAJ5.0ADF-13 is an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

The P6SMAJ5.0ADF-13 TVS diode is capable of handling a peak pulse power dissipation of 600 Watts (@10/1000μs waveform), ensuring reliable protection against high-energy transients. Its standoff voltage is 5.0 volts, which makes it suitable for protecting 5V circuits. The diode's fast response time is essential for quick clamping of transient voltages, thereby safeguarding the downstream components from potential damage.

Constructed in a DO-214AC (SMA) package, the P6SMAJ5.0ADF-13 is not only durable but also space-efficient, allowing for easy integration into a variety of circuit designs. The device is also characterized by its low incremental surge resistance, which helps to minimize power loss and ensure efficient operation during a transient event.

Key features of the P6SMAJ5.0ADF-13 include:

  • Peak Pulse Power Dissipation: 600W (@10/1000μs)
  • Standoff Voltage: 5.0V
  • Breakdown Voltage Range: 6.40V to 7.07V
  • Maximum Clamping Voltage: 9.2V at 64.5A
  • DO-214AC (SMA) package for compact footprint
  • Low incremental surge resistance
  • RoHS and REACH compliant

The P6SMAJ5.0ADF-13 is also environmentally friendly, complying with RoHS and REACH standards, which means it is free from hazardous substances and safe for use in a wide range of consumer and industrial products. With its robust design and reliable performance, the P6SMAJ5.0ADF-13 from Diodes Incorporated is an excellent choice for circuit designers looking to enhance the longevity and reliability of their electronic systems.

Whether you are working on power supply designs, communication systems, or any other application that requires surge protection, the P6SMAJ5.0ADF-13 TVS diode is an indispensable component that offers peace of mind through its exceptional performance and quality.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1931 $57.9300
640+ $0.1808 $115.7120
995+ $0.1746 $173.7270
1,430+ $0.1621 $231.8030
1,855+ $0.1558 $289.0090
2,320+ $0.1496 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess