EN
  • EN
  • DE

SAFEA1G95AL7F00R15

Part No SAFEA1G95AL7F00R15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981764-SAFEA1G95AL7F00R15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G95AL7F00R15 CAD Model

Description

The SAFEA1G95AL7F00R15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics. These filters are designed for high-frequency applications, providing precise signal filtering with low insertion loss and high rejection. They are commonly used in wireless communication systems to isolate desired signals from unwanted noise and interference.

Applications

  • Wireless communication devices: Filtering signals in mobile phones, Wi-Fi routers, and Bluetooth devices.
  • RF Transceivers: Used to filter unwanted signals and noise in transceivers.
  • Base stations: Filtering signals in cellular base stations to improve signal quality.
  • Remote Control Systems: Filtering signals in remote control receivers to reduce noise.
  • Navigation systems: Filtering signals in GPS and other navigation devices.

Features

  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • High rejection: Effectively attenuates signals outside the desired frequency band.
  • Small size: Compact form factor allows for high-density mounting.
  • Stable performance: Provides consistent performance over a wide range of operating conditions.
  • SAW Technology: Utilizes surface acoustic wave technology for high-precision filtering.
  • Operating Frequency: Tuned to operate efficiently at a specific frequency.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer signals.
  • Enhanced communication range: Reduces noise, enabling longer transmission distances.
  • Increased system reliability: Filters out spurious signals that can cause malfunctions.
  • Smaller device size: Compact form factor allows for integration into space-constrained devices.
  • Optimized performance: Precise filtering characteristics ensure optimal system performance.

Additional Details

The SAFEA1G95AL7F00R15 is available in a surface-mount package. The specific frequency, insertion loss, and rejection specifications are detailed in the manufacturer's datasheet. It is RoHS compliant and lead-free. SAW filters are highly sensitive to electrostatic discharge (ESD) and require careful handling during assembly. The filter's performance is typically optimized for a specific impedance, which should be considered during circuit design. Detailed information on impedance matching and application circuits can be found in the datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,565 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess