EN
  • EN
  • DE

2SK3468

Part No 2SK3468
Manufacturer Fuji Electric
Catalog Hard To Find
Description N CHANNEL SILICON POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1127595-2SK3468
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3468 CAD Model

Description

The 2SK3468 is a silicon N-channel MOSFET designed for switching applications. It features low on-resistance and fast switching speeds, making it suitable for various power control circuits.

Applications

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverters
  • Solid State Relays
  • Lighting control circuits

Features

  • N-channel MOSFET: Offers efficient current conduction and switching capabilities.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • High drain current capability: Allows for handling significant power loads.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • Enhancement mode: Simple gate drive requirements.

Benefits

  • Improved efficiency: Low on-resistance minimizes power dissipation.
  • Reduced heat dissipation: Minimizes the need for extensive heat sinking.
  • Higher operating frequency: Enables smaller and lighter power supply designs.
  • Increased power handling capability: Suitable for demanding applications.
  • Enhanced system reliability: Avalanche energy rating protects against voltage spikes.
  • Simplified circuit design: Enhancement mode simplifies driving requirements.

Additional Details

The 2SK3468 typically comes in a TO-220 package for efficient heat dissipation. Key parameters include drain-source breakdown voltage (VDSS), gate-source threshold voltage (VGS(th)), and continuous drain current (ID). Proper gate drive voltage is essential for achieving optimal performance. Consider using appropriate gate resistors to control switching speed and minimize ringing. The device's avalanche rating ensures that it can withstand transient voltage spikes, enhancing system reliability. When using this MOSFET in switching applications, ensure that adequate heat sinking is provided to maintain the device's junction temperature within its specified limits. Proper layout techniques are also crucial for minimizing parasitic inductance and optimizing switching performance.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess