EN
  • EN
  • DE

2SK2807-01S-TE24R

Part No 2SK2807-01S-TE24R
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159636-2SK2807-01S-TE24R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2807-01S-TE24R CAD Model

Description

Overview

The 2SK2807-01S-TE24R is a high-performance N-channel MOSFET transistor, designed to meet the demands of modern electronic applications. It is ideal for high-speed switching applications due to its low on-resistance and high-speed switching capabilities. This component is suitable for both professional engineers and hobbyists who are looking to optimize efficiency in their projects.

Features and Benefits

  • Low On-resistance: The 2SK2807-01S-TE24R offers exceptionally low on-resistance, minimizing power loss and enhancing overall system efficiency.
  • High-speed Switching: This MOSFET can operate at high frequencies, making it suitable for modern high-speed applications.
  • Compact Design: With its small package size, it is perfect for space-constrained applications.
  • Thermal Resistance: Designed with good thermal management in mind, minimizing the risk of overheating and ensuring reliability over long-term use.

Applications

  • Power Supply Units - For efficient and reliable power management.
  • DC-DC Converters - Ideal for converting one DC voltage to another efficiently.
  • Motor Drive Controls - Suitable for controlling motors in industrial and consumer electronics.
  • Switched-Mode Power Supplies (SMPS) - Key for effective power conversion.
  • Lighting Applications - Efficient driving of LED lighting solutions.

Additional Details

The 2SK2807-01S-TE24R is engineered to withstand rigorous conditions, making it a reliable choice for critical applications that require steady performance. Its sophisticated design ensures minimal interference, reducing noise in electronic circuits. This component adheres to industry standards, ensuring compatibility with a wide range of applications. Whether used in consumer electronics or industrial systems, the 2SK2807-01S-TE24R combines efficiency with reliability, making it a versatile addition to any electronic design.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess