EN
  • EN
  • DE

DR-15-12

Part No DR-15-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 12V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series DR-15 (15W)
Package Box
Product Status Obsolete
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 370V
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 84%
Temperature Range - Operating -20°C ~ 60°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 2.20" L x 0.98" W x 3.66" H (56.0mm x 25.0mm x 93.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847107-DR-15-12
Ultra Librarian 3D Model Ultra Librarian DR-15-12 CAD Model

Description

The 847107-DR-15-12 is a 15W industrial DIN rail power supply designed for LED drivers and other applications. It features an adjustable output and a universal input, allowing it to accept both AC and DC input voltages.

  • Application: LED Drivers
  • Features: Adjustable Output, Universal Input
  • Package Size: 2.20" L x 0.98" W x 3.66" H (56.0mm x 25.0mm x 93.0mm)
  • Output Voltage: 12V
  • Maximum Output Current: 1.25A
  • Voltage Isolation: 3 kV
  • Efficiency: 84%
  • Operating Temperature: -20°C to 60°C
  • Manufacturer: Mean Well Enterprises Co., Ltd.

You May Also Be Interested in

Ideal Power Ltd.
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 480W
Lowest to $133.6012
ifm efector, inc.
IO-LINK COMPACT LINE MODULE, 6 X
Need more? Email Us
Siemens
AC/DC DIN RAIL SUPPLY 24V
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 24V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $154.0435 $154.0435
2+ $148.9084 $297.8168
3+ $133.5041 $400.5123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess