EN
  • EN
  • DE

2SK1018-01

Part No 2SK1018-01
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158850-2SK1018-01
Popularity Low
Supply and Demand Status Limited
Family Name 2SK1018
Introduction Date July 20, 2004
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK1018-01 CAD Model

Description

Product Description: 2SK1018-01

The 2SK1018-01 is an advanced N-channel MOSFET designed for high-efficiency power management applications. Sporting a rugged TO-220 package, this MOSFET is unparalleled in delivering robust performance in both commercial and industrial settings.

Features and Benefits

  • Superior Breakdown Voltage: Handles spikes and transient voltages efficiently.
  • Efficient On-Resistance: Reduces losses, enhancing overall circuit performance.
  • Fast Reverse Recovery: Ideal for high-frequency switching applications.
  • High Circuit Reliability: Withstands harsh operational conditions efficiently.

Applications

  • Power conditioners
  • High-frequency inverters
  • Electromagnetic relays
  • Smart home devices
  • Robotics and automation

Additional Details

The 2SK1018-01 MOSFET is precision-engineered to provide exceptional performance in applications that demand rapid switching. It is crafted using state-of-the-art trench technology that optimizes the balance between charge code and switching speed. The component's enhanced electrostatic discharge (ESD) protection safeguards it against potential damage, ensuring longevity and reliability. Furthermore, its high-frequency operation and low gate charge make it a perfect fit for energy-conscious designs, where minimizing waste and boosting efficiency is essential. This MOSFET harmonizes cutting-edge technology with practical design, making it a quintessential element in advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess