EN
  • EN
  • DE

2MBI800U4G-120

Part No 2MBI800U4G-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (U series) 1200V / 800A / 2 in one package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123628-2MBI800U4G-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI800U4G-120 CAD Model

Description

The 2MBI800U4G-120 is a high-power IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is specifically designed for demanding, high-current switching applications. It leverages the advantages of both MOSFET and bipolar transistor technologies to achieve efficient and reliable operation in various industrial and power conversion systems.

Applications:

  • High-power motor drives (e.g., for large industrial machinery)
  • Large-scale Uninterruptible Power Supplies (UPS) for data centers or industrial facilities
  • Traction inverters for electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • High-current welding equipment
  • Renewable energy systems (e.g., wind turbine converters, solar inverters)

Features:

  • Extremely High Current Handling: Designed to handle very large currents, making it suitable for the most demanding applications.
  • High Blocking Voltage: Capable of withstanding high voltages, ensuring safe and reliable operation.
  • Low Saturation Voltage (Vce(sat)): Minimizes power losses during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, simplifying thermal management and improving safety.
  • Robust Design: Built to withstand harsh industrial environments and demanding operating conditions.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enables High-Power Applications: Supports the operation of equipment requiring very large currents and voltages.
  • Improved Energy Efficiency: Low saturation voltage and fast switching speed minimize power losses and reduce energy consumption.
  • Enhanced Reliability: Robust design and high blocking voltage ensure reliable performance in demanding environments.
  • Simplified Thermal Management: Isolated baseplate simplifies heatsink mounting and improves thermal performance.
  • Reduced System Size and Cost: High current handling capability may allow for smaller and less expensive system designs.

Additional Details:

The 2MBI800U4G-120 features a collector-emitter voltage (Vces) of 1200V and a collector current (Ic) of 800A. The 'U4G' designates a specific series within Fuji Electric's IGBT module lineup, potentially indicating a particular generation or design improvement. The isolation voltage is typically around 2500V AC. This module is designed for high-frequency, high-power switching applications where efficiency and reliability are critical. Advanced internal construction optimizes thermal performance and ensures long-term stability.

Fuji Electric IGBT modules are known for their high quality and performance, making them a preferred choice for demanding industrial and automotive applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess