The 1MBI400U4-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, such as inverters, converters, and motor drives. This module offers high efficiency and reliability, making it suitable for industrial and renewable energy applications.
Applications
- Inverters
- Converters
- AC and DC motor drives
- Uninterruptible power supplies (UPS)
- Welding machines
Features
- IGBT Module
- High Collector-Emitter Voltage (VCE)
- High Current Capability
- Low Saturation Voltage
- Isolated Baseplate
- Fast Switching Speed
Benefits
- Efficient power conversion due to low saturation voltage and fast switching speed.
- Reliable operation in high-power applications due to high voltage and current ratings.
- Simplified thermal management because of the isolated baseplate design.
- Improved system performance with precise control in motor drive applications.
- Enhanced safety due to the electrical isolation between the module and the mounting surface.
Technical Specifications
The 1MBI400U4-120 features a collector-emitter voltage (VCE) rating of 1200V. The collector current (IC) is rated at 400A. The module uses a low saturation voltage IGBT chip to minimize power losses during switching. The internal construction minimizes stray inductance, contributing to faster switching speeds and reduced voltage overshoot. It's designed with an isolated baseplate, facilitating efficient heat dissipation and simplifying the mounting process.
The IGBT module is commonly used in variable frequency drives (VFDs) to control the speed of AC motors. In renewable energy systems, it converts DC power from solar panels or batteries into AC power for grid connection. Its robust design and high-performance characteristics make it a critical component in demanding power electronics applications.