EN
  • EN
  • DE

FM24C512D-TS-T-G

Part No FM24C512D-TS-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964519-FM24C512D-TS-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C512D-TS-T-G CAD Model

Description

The FM24C512D-TS-T-G is a 512Kbit (64K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Fudan Microelectronics. It is a serial EEPROM utilizing the I2C interface for communication, making it ideal for applications requiring non-volatile data storage.

Applications:

  • Consumer Electronics: Storage of user settings, configuration data, and calibration parameters in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Storing program code, calibration data, and event logs in industrial automation equipment.
  • Medical Devices: Used for storing patient data, device configuration, and calibration settings in medical instruments.
  • Automotive Electronics: Storage of configuration data, diagnostic information, and user preferences in automotive control units.
  • Networking Equipment: Employed for storing network configurations, MAC addresses, and security settings in routers, switches, and modems.

Features:

  • 512Kbit (64K x 8) Capacity: Provides ample storage for various data types.
  • I2C Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V) for energy efficiency.
  • Write Protect Feature: Prevents accidental data overwrites.
  • High Endurance: Capable of withstanding a large number of write/erase cycles.
  • TSOP Package: Supplied in a Thin Small Outline Package (TSOP) for compact integration.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy to Use: Simple I2C interface allows for easy integration with microcontrollers.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Reliable Data Storage: Provides reliable and long-lasting data storage.
  • Compact Size: Small TSOP package saves board space.
  • Write Protection: Prevents accidental data corruption.

Additional Details:

The FM24C512D-TS-T-G supports standard I2C bus speeds up to 400 kHz. It features a self-timed write cycle, simplifying write operations. The device is designed for a wide operating temperature range, making it suitable for various environments. The TSOP package facilitates surface mounting on PCBs. The FM24C512D-TS-T-G also incorporates ESD protection to prevent damage from electrostatic discharge. It is commonly used with microcontrollers from various manufacturers like STMicroelectronics, Microchip, and Arduino.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2445 $50.1225
500+ $0.2006 $100.3000
775+ $0.1944 $150.6600
1,065+ $0.1881 $200.3265
1,380+ $0.1818 $250.8840
1,845+ $0.1630 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess