EN
  • EN
  • DE

UMFT4222EV-C

Part No UMFT4222EV-C
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BRD BRIDGE USB 2 FT4222HQ-C / FT4222H USB 2.0 to I²C/SPI Bridge Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr FTDI, Future Technology Devices International Ltd
Package Bulk
Type Interface
Function USB 2.0 to I²C/SPI Bridge
Utilized IC / Part FT4222H
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Other Names 768-1312
Standard Package 5
Win Source Part Number 1227096-UMFT4222EV-C
Ultra Librarian 3D Model Ultra Librarian UMFT4222EV-C CAD Model

Description

FTDI UMFT4222EV-C Module Overview

The UMFT4222EV-C is a development module designed by Future Technology Devices International Ltd (FTDI) to facilitate the interfacing of a USB 2.0 Full Speed to an FT4222H-based system. This module serves as a hardware interface converter for the FT4222H device, which is a Hi-Speed USB2.0 to Quad SPI/I2C device controller with a variety of applications.

Key Features

  • USB Interface: The module supports USB 2.0 Full Speed and is backward compatible with USB 1.1. It allows for easy connectivity to a host computer, enabling quick data transfer and programming.
  • FT4222H Device: The heart of the module is the FT4222H, a versatile interface controller with a dual or quad SPI and an I2C interface option.
  • GPIO Interface: In addition to its primary functions, the UMFT4222EV-C offers a General Purpose I/O (GPIO) interface for added flexibility in interfacing with external hardware.
  • Power Supply: The module can be powered via the USB bus or an external power supply, making it suitable for various application scenarios.
  • Compact Design: With its small form factor, the UMFT4222EV-C is ideal for prototyping, testing, and integration into existing systems.

Applications

The UMFT4222EV-C is designed for a range of applications, including:

  • USB Interface for SPI/I2C devices
  • Development and prototyping of FT4222H-based systems
  • Upgrading legacy peripherals to USB
  • Portable instrumentation and consumer goods
  • Industrial control and monitoring systems

Additional Information

The module is equipped with a micro-USB connector and provides a bridge between the USB and the serial interfaces. It is compatible with various operating systems, including Windows, Mac OS, Linux, and Android, making it a versatile option for developers and engineers. The UMFT4222EV-C is also accompanied by comprehensive documentation and software examples, simplifying the development process and reducing time to market for new products and applications.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess