The FT311D-32L1C-R is a versatile USB full-speed Android host IC product offered by FTDI, Future Technology Devices International Ltd. Designed to bridge the USB port to six different user-selectable interface types, this device provides a flexible solution for connecting peripherals to an Android platform with a USB device port.
Key Features:
- Interface Options: Provides six user-selectable interfaces including GPIO, UART, PWM, I2C Master, SPI Slave, and SPI Master.
- Android Compatibility: Specifically designed for use with Android devices that support the Android Open Accessory mode (typically version 3.1 onwards).
- Full-Speed USB: Operates as a full-speed USB host specifically targeted at providing access to peripheral hardware from an Android application.
- Integrated Clock Circuit: Reduces external component requirements with an integrated 12MHz crystal oscillator and PLL providing a 48MHz system clock.
- Configurable I/O: The device's I/O pins can be configured to the desired interface mode through the configuration tool provided by FTDI.
Applications:
The FT311D-32L1C-R is ideal for a wide range of applications, including but not limited to:
- Android-based peripheral development
- Embedded systems requiring connectivity with Android devices
- Industrial control and monitoring
- Point of Sale (POS) systems
- Consumer electronics
- Home automation and IoT devices
Technical Specifications:
- Package: 32-pin LQFP
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 3.3V to 5.25V
The FT311D-32L1C-R is a powerful USB host IC that can enable Android devices to interface with various types of hardware, expanding the capabilities of your Android applications and devices. With its user-friendly features and broad interface support, it's a top choice for developers looking to create innovative products and solutions in the Android ecosystem.