EN
  • EN
  • DE

PS2561L1-1-V-A (JP)

Part No PS2561L1-1-V-A (JP)
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DIP4
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711710-PS2561L1-1-V-A (JP)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561L1-1-V-A (JP) CAD Model

Description

The PS2561L1-1-V-A (JP) is a high-isolation multi-purpose optocoupler manufactured by Renesas Electronics America. An optocoupler (also known as an optoisolator) transfers electrical signals between two isolated circuits by using light. This specific model is widely used for isolating low and high voltage circuits, enhancing safety and preventing ground loops.

Applications:

  • Industrial Control Systems: Used to isolate control signals from high-voltage power circuits, ensuring safety and preventing damage from voltage spikes.
  • Power Supplies: Provides isolation between the primary and secondary sides of switched-mode power supplies, enhancing safety and complying with safety regulations.
  • Motor Control: Used to isolate the control signals for motor drivers from the main control circuitry.
  • Data Communication: Isolates data lines in communication interfaces to prevent ground loops and protect equipment from voltage surges.
  • Medical Equipment: Provides isolation in medical devices to protect patients and equipment from electrical hazards.

Features:

  • High Isolation Voltage: Offers high isolation voltage, providing robust electrical isolation between the input and output circuits.
  • Current Transfer Ratio (CTR): Provides an efficient current transfer between the input and output.
  • Compact Package: Available in a small package size, suitable for high-density circuit designs.
  • High-Speed Switching: Offers fast switching speeds for efficient signal transfer.
  • Safety Certifications: Complies with various international safety standards, such as UL, CSA, and VDE.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Enhanced Safety: High isolation voltage ensures user and equipment safety by preventing electrical shock and damage.
  • Ground Loop Prevention: Isolates circuits to prevent ground loops, which can cause noise and signal distortion.
  • Voltage Surge Protection: Protects sensitive electronic components from voltage surges and transients.
  • Improved Signal Integrity: High-speed switching and efficient current transfer maintain signal integrity.
  • Regulatory Compliance: Safety certifications ensure compliance with international safety standards.

The PS2561L1-1-V-A (JP) optocoupler provides a reliable and high-performance solution for electrical isolation in a wide range of applications. Its high isolation voltage, efficient current transfer, and safety certifications make it an ideal choice for demanding environments where safety and signal integrity are critical.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess