EN
  • EN
  • DE

FT245RQ-REEL

Part No FT245RQ-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB TO PARALLEL FIFO 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Bridge, USB to FIFO USB 2.0 FIFO Interface 32-QFN-EP (5x5)
Manufacturer FTDI, Future Technology Devices International Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN-EP (5x5)
Family Name FT245RQ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1012-2, 768-1012-1, 768-1012-6, FT245RQ R, FT245RQREEL
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872360-FT245RQ-REEL
Ultra Librarian 3D Model Ultra Librarian FT245RQ-REEL CAD Model

Description

The FT245RQ-REEL is a USB to parallel FIFO interface Integrated Circuit that provides a simple and efficient way to transfer data to and from a USB host without the need for any complex firmware or driver development. Manufactured by FTDI, Future Technology Devices International Ltd, this versatile IC is designed for applications that require high-speed data transfer and a minimal footprint.

Key Features

  • USB 2.0 Full-Speed compatible
  • Integrated 1024 byte EEPROM for storing device descriptors and CBUS I/O configuration
  • Entire USB protocol handled on the chip - No USB-specific firmware programming required
  • Simple interface for easy connection to a microcontroller or other logic
  • 5V single supply operation and a 3.3V IO with 5V tolerant inputs
  • Adjustable receive buffer timeout
  • Synchronous and asynchronous bit-bang mode interface options with RD# and WR# strobes
  • FTDI’s royalty-free VCP and D2XX drivers eliminate the requirement for USB driver development in most cases
  • Compact QFN-32 package for space-sensitive applications

Applications

The FT245RQ-REEL is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Instrumentation
  • Data loggers
  • USB interface to parallel FIFOs
  • Flash card readers/writers
  • Bar code readers

Technical Specifications

This device operates over a -40°C to +85°C temperature range and offers a data transfer rate of up to 1 Megabyte per second. The FT245RQ-REEL is supplied on tape and reel packaging, making it suitable for high-volume production.

Quality and Reliability

FTDI is known for its high-quality products, and the FT245RQ-REEL is no exception. It is designed to meet the highest standards of quality and reliability, ensuring a long operational life for your products.

Support and Resources

Comprehensive technical support and resources are available directly from FTDI, including datasheets, application notes, and software drivers.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9089 $53.1801
21+ $4.8483 $101.8143
32+ $4.6968 $150.2976
45+ $4.5453 $204.5385
57+ $4.3938 $250.4466
77+ $3.9393 $303.3261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess