Product Overview: ADG3233BRJZ-REEL7
The ADG3233BRJZ-REEL7 is a high-performance, low-voltage, bidirectional logic level translator from Analog Devices Inc. This device is designed to address the needs of multi-voltage systems, such as portable consumer electronics, which often require a seamless interface between different logic levels. The ADG3233BRJZ-REEL7 allows for bidirectional voltage-level translation between 1.2V to 3.6V without the need for a direction pin, simplifying design and saving board space.
Housed in a compact 10-lead MSOP (Mini Small Outline Package), the product comes in a tape and reel format, indicated by the 'REEL7' suffix, making it suitable for automated pick-and-place manufacturing processes. Its small size and packaging make it ideal for space-constrained applications.
Key Features:
- Automatic Bidirectional Translation: No direction control is needed, simplifying the interface design.
- Voltage Range: Operates at a Vcc of 1.65V to 3.6V on the A side and 1.2V to 3.6V on the B side.
- High-Speed Operation: Capable of transmitting data at speeds up to 50 Mbps.
- Low On-Resistance: Typically 10Ω, providing better signal integrity.
- Power-Down Protection: Inputs and outputs will default to high impedance when powered down.
- ESD Protection: Enhanced electrostatic discharge performance ensures reliability in harsh environments.
Applications:
- Mobile Devices
- Data Communication Systems
- Consumer Electronics
- Portable Gaming Devices
- GPS Systems
The ADG3233BRJZ-REEL7 from Analog Devices Inc. is a versatile and efficient solution for systems that require reliable logic level translation. Its ease of use and robust feature set make it an excellent choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and speed.