EN
  • EN
  • DE

FT2233HPQ-TRAY

Part No FT2233HPQ-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC SERIAL USB-C UART QFN-76
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000420-FT2233HPQ-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Package Tray
Protocol USB
Function Controller
Voltage - Supply 1.08V ~ 1.32V, 2.97V ~ 3.63V
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 76-VFQFN Exposed Pad
Supplier Device Package 76-QFN (9x9)
Ultra Librarian 3D Model Ultra Librarian FT2233HPQ-TRAY CAD Model

Description

The FT2233HPQ-TRAY is a high-quality integrated circuit (IC) from Future Technology Devices International Ltd (FTDI), a company renowned for its advanced technology in USB connectivity and interface solutions. This particular IC is designed to facilitate the seamless and efficient transfer of data between a USB port and a serial/parallel interface.

Key Features

  • Dual Multi-Protocol Synchronous Serial Engine (MPSSE): The FT2233HPQ-TRAY provides two independent MPSSEs for simultaneous communication with multiple serial interfaces. This feature allows for a wide range of applications including JTAG, I2C, and SPI interfacing.
  • High-Speed USB 2.0: With support for USB 2.0 hi-speed (480 Mb/s), this IC ensures fast data transfer rates, making it suitable for high-performance applications.
  • FIFO Interface: The device supports a flexible FIFO interface option for data transfer, enabling compatibility with a variety of different data formats and systems.
  • Configurable I/O Pins: The FT2233HPQ-TRAY offers configurable I/O pins, allowing designers to tailor the IC to their specific needs and requirements.
  • Integrated Clock Circuit: The inclusion of an integrated clock circuit simplifies the design process by reducing the number of external components required.

Applications

FTDI's FT2233HPQ-TRAY is highly versatile and can be used in a range of applications, including:

  • USB to JTAG / SPI / I2C converters
  • USB instrumentation
  • USB interface for FPGA/PLD programming and communication
  • Industrial control interfaces
  • USB-based diagnostic systems

Product Packaging

The "TRAY" in the product name indicates that the ICs are shipped in trays, which are designed to protect the devices during transport and facilitate easy handling and integration into manufacturing processes.

Quality and Reliability

FTDI is committed to the highest standards of quality, and the FT2233HPQ-TRAY is no exception. It is manufactured using state-of-the-art technology and rigorous testing to ensure reliability and performance in the most demanding conditions.

For designers and engineers looking for a robust and flexible USB to serial/parallel interface solution, the FT2233HPQ-TRAY from FTDI is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess