EN
  • EN
  • DE

AD667SE/883B

Part No AD667SE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/BUFF LATCH 28CDIP / Bit Digital to Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Base Product Number AD667
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number 2156-AD667SE/883B,ANAANAAD667SE/883B
Standard Package 1
Win Source Part Number 1322913-AD667SE/883B
Ultra Librarian 3D Model Ultra Librarian AD667SE/883B CAD Model

Description

The AD667SE/883B is a precision 12-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., designed to meet the stringent requirements of military and aerospace applications. This high-performance component is recognized for its reliability, accuracy, and robustness, making it an ideal choice for critical systems where precision is paramount.

Key Features:

  • 12-Bit Resolution: The DAC offers a fine level of precision with a 12-bit resolution, allowing for detailed and accurate analog output.
  • Monolithic BiPolar Construction: The use of BiPolar technology ensures high-speed operation and excellent temperature stability.
  • Settling Time: The device boasts a fast settling time, ensuring quick response to changes in the input data.
  • Low Power Consumption: Designed for efficiency, the AD667SE/883B consumes minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • Temperature Range: The device operates over a military temperature range, making it suitable for use in extreme conditions.
  • 883B Certified: The product meets the stringent 883B standard for military-grade electronic components.

Applications:

The AD667SE/883B is versatile and can be employed in a variety of demanding applications, including:

  • Avionics and aerospace systems
  • High-reliability industrial systems
  • Precision instrumentation
  • Professional-grade scientific equipment
  • Military hardware and communications

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD667SE/883B is no exception. Each unit is rigorously tested and certified to meet the high standards expected in mission-critical applications. With the AD667SE/883B, engineers and designers can trust in a DAC that delivers consistent performance and durability.

Summary:

The AD667SE/883B from Analog Devices Inc. is a superior 12-bit DAC offering precision, speed, and reliability for applications where failure is not an option. Its military-grade certification ensures that it can withstand the rigors of extreme environments while maintaining accurate analog output. Whether for aviation, military, or precision instrumentation, the AD667SE/883B stands out as a component of choice for systems that demand the highest level of performance and reliability.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess