EN
  • EN
  • DE

STK402-240

Part No STK402-240
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Description Three-Channel Class AB Audio Power Amplifier IC 40 W + 40 W + 40 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345868-STK402-240
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK402-240 CAD Model

Description

The STK402-240 is a hybrid IC audio power amplifier module produced by SANYO Semiconductor. This module is designed to amplify audio signals in a range of consumer electronics, providing a compact and efficient solution for audio amplification, simplifying design and manufacturing.

Applications:

  • Stereo Amplifiers: Found in home stereo systems as the main amplification stage.
  • Audio/Video Receivers: Integrated into AVRs for multi-channel audio amplification, powering surround sound systems.
  • Powered Speakers: Used within powered speaker systems to directly amplify audio.
  • Mini/Micro Component Systems: Integrated within smaller audio systems to boost audio signals.

Features:

  • High Output Power: Delivers audio power for driving speakers effectively.
  • Low Harmonic Distortion: Ensures high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal protection mechanisms.
  • Simple Design: Requires fewer external components simplifying design.
  • Compact Size: Facilitates the creation of smaller amplifier designs.

Benefits:

  • High-Quality Audio: Delivers clear, powerful audio with minimal distortion.
  • Cost-Effective: Streamlines design and reduces component count.
  • Reliable Performance: Stable and robust solution for audio amplification.
  • Faster Development: The pre-engineered nature of the amplifier simplifies and speeds the design.
  • Space Saving: Smaller footprint allowing for compact audio designs.

Additional Details:

The STK402-240 needs dual power supplies (+V and -V), typically ±30V to ±45V, depending on the specific design and desired power. The module accepts an analog audio signal for amplification. Internal biasing and compensation ensure stable operation. Key specifications include output power, THD, input impedance, gain, and SNR. Adequate heat sinking is necessary for heat dissipation. The internal protection circuits guard against damage. Always consult the datasheet provided by the manufacturer.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess