EN
  • EN
  • DE

UFF160-02CT

Part No UFF160-02CT
Manufacturer Frontier Electronics.
Catalog Electronic Wholesale
Description 16A DUAL ULTRA FAST RECOVERY RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Frontier Electronics.
Win Source Part Number 1276951-UFF160-02CT
Manufacturer Homepage www.frontierusa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UFF160-02CT CAD Model

Description

The UFF160-02CT is a high-efficiency ultrafast rectifier manufactured by Frontier Electronics. It's designed for use in high-frequency switching power supplies, inverters, and other applications where fast recovery and low forward voltage drop are crucial.

Applications:

  • Switching Mode Power Supplies (SMPS).
  • Power Factor Correction (PFC).
  • Inverters.
  • Freewheeling diodes in motor control circuits.
  • High-frequency rectification.

Features:

  • Ultrafast recovery time.
  • Low forward voltage drop.
  • High surge current capability.
  • High reliability.
  • Low reverse leakage current.
  • Isolation voltage 2500V

Benefits:

  • Improved efficiency in switching power supplies.
  • Reduced power dissipation.
  • Enhanced system reliability due to robust design.
  • Minimized switching losses.
  • Lower operating temperature.

Technical Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 200V
  • Average Forward Current (IF(AV)): 16A
  • Peak Forward Surge Current (IFSM): 150A
  • Forward Voltage (VF): 0.95V at 8A
  • Reverse Recovery Time (trr): 35ns
  • Operating Junction Temperature (Tj): -55°C to +150°C
  • Package: TO-220

The UFF160-02CT ultrafast rectifier provides an excellent solution for improving efficiency and reliability in high-frequency power conversion applications. Its fast recovery time minimizes switching losses, while its low forward voltage drop reduces power dissipation. The robust design ensures high surge current capability and reliable operation in demanding environments. It's packaged in a TO-220 configuration for ease of mounting and thermal management.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess