EN
  • EN
  • DE

TDA8928J

Part No TDA8928J
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Power stage 2 x 10 or 1 x 20 W class-D audio amplifie
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266403-TDA8928J
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8928J CAD Model

Description

Introducing the TDA8928J Audio Power Amplifier by NXP

The TDA8928J is a high-efficiency Class D audio power amplifier from the renowned semiconductor manufacturer NXP. This advanced audio amplification solution is designed to deliver superb audio performance with a high level of energy efficiency, making it an ideal choice for a wide range of applications where power consumption and sound quality are critical considerations.

At the heart of the TDA8928J's performance is its ability to operate over a wide supply voltage range, which allows for flexible integration into various audio systems. The amplifier is capable of driving stereo speakers with an output power of up to 2 x 100 W, and it can handle load impedances as low as 4 ohms, which is typical for high-fidelity audio systems.

One of the key features of the TDA8928J is its Class D architecture, which ensures that the amplifier operates with a high level of efficiency, often exceeding 90%. This not only helps to reduce the power loss in the form of heat but also minimizes the need for bulky heatsinking, thereby enabling more compact and lightweight designs. The amplifier's efficiency also contributes to its reliability and longevity, as it reduces thermal stress on the device and associated components.

The TDA8928J incorporates a range of protective features to ensure safe and reliable operation. These include overtemperature protection, under-voltage lockout, and short-circuit protection, which safeguard the amplifier and connected speakers against potential damage caused by abnormal operating conditions.

Additionally, the amplifier features a mute function that can be controlled via a digital signal, providing users with the convenience of remotely controlling the audio output. Its low quiescent current further enhances the amplifier's suitability for energy-sensitive applications.

In summary, the TDA8928J from NXP is a powerful and efficient solution for modern audio amplification needs. Its combination of high output power, excellent efficiency, and robust protection features make it a top choice for designers looking to create high-quality audio systems for consumer electronics, home theater setups, and professional audio equipment.

For more detailed specifications and application notes, designers and audio enthusiasts are encouraged to consult the official NXP datasheets and support documentation.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess