EN
  • EN
  • DE

LC75821E-E

Part No LC75821E-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Display Type LCD
Configuration 53 Segment, 104 Segment
Interface Serial
Supply Voltage (V) 3V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-BQFP
Supplier Device Package 64-QIPE (14x14)
Manufacturer Pack Quantity 60
MSL Level 4 (72 Hours)
Win Source Part Number 731875-LC75821E-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75821E-E CAD Model

Description

ON Semiconductor LC75821E-E Product Overview

The LC75821E-E is a highly integrated circuit designed by ON Semiconductor, renowned for its expertise in energy-efficient innovations. This component is a part of their broad portfolio of semiconductor solutions, tailored to meet the stringent requirements of modern electronic devices.

This product is a versatile LCD (Liquid Crystal Display) driver that is capable of controlling a wide range of display formats. It is specifically engineered to drive alphanumeric and numeric displays, making it an ideal choice for applications such as audio equipment, home appliances, and industrial instruments where clear and reliable information display is crucial.

The LC75821E-E is equipped with a built-in character generator ROM for easy display of letters and numbers, thus reducing the workload on the main microcontroller and simplifying the design of the overall system. Its on-chip functions include multiple segment drivers that can be easily interfaced with a microcontroller through a simple serial input method.

This driver IC also boasts low power consumption, which is a hallmark of ON Semiconductor's products, contributing to the energy efficiency of the end product. The LC75821E-E operates over a wide voltage range, providing flexibility in various power supply designs. Additionally, its compact package allows for space-saving on the PCB, which is essential in the design of modern, compact electronic devices.

The LC75821E-E also features multiple display modes, providing designers with the versatility to implement different types of information presentations depending on the application requirements. Whether it's a simple numeric readout or a full alphanumeric display, this driver can handle it with ease.

In summary, the LC75821E-E from ON Semiconductor is a robust, efficient, and flexible solution for driving LCDs in a multitude of electronic products. Its integration of a character generator, low power consumption, and ease of interfacing makes it a top choice for designers looking to create high-performance, reliable, and user-friendly interfaces.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess