EN
  • EN
  • DE

ZC413007CFNR2

Part No ZC413007CFNR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106231-ZC413007CFNR2
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZC413007CFNR2 CAD Model

Description

The ZC413007CFNR2 is a microcontroller from NXP Semiconductors (formerly Freescale). This microcontroller is designed for a variety of embedded applications where efficient processing, low power consumption, and robust peripheral integration are essential. The ZC413007CFNR2 offers a balance of performance and power efficiency, making it suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • Automotive Electronics: Used in body control modules, engine management systems, and other automotive applications.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor control systems, and other industrial automation equipment.
  • Consumer Electronics: Found in remote controls, home appliances, and other consumer devices.
  • Medical Devices: Utilized in monitoring equipment, diagnostic tools, and other medical applications.
  • Internet of Things (IoT) Devices: Used in sensors, gateways, and other IoT devices.

Features:

  • High-Performance Core: Features a high-performance CPU core, offering efficient instruction processing.
  • Integrated Memory: Includes on-chip Flash memory for program storage and SRAM for data storage.
  • Peripheral Interfaces: Equipped with UART, SPI, I2C, and other communication interfaces.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals to digital data.
  • Timers and Counters: Offers multiple timers and counters for timing and control applications.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Security Features: Integrates security features for protecting data and preventing unauthorized access.

Benefits:

  • Increased System Performance: The high-performance core enables faster execution of applications.
  • Reduced Development Time: Integrated features and a comprehensive development environment simplify the development process.
  • Enhanced System Security: Built-in security features protect against data breaches and unauthorized access.
  • Lower System Cost: Integration of key components reduces the need for external devices, lowering the overall system cost.
  • Improved Power Efficiency: Low-power consumption extends battery life in portable applications.

The NXP ZC413007CFNR2 microcontroller combines processing power, integrated peripherals, and low power consumption, making it a versatile solution for a wide range of embedded applications. Its robust feature set and security capabilities make it a popular choice for applications requiring reliable and secure operation.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess