EN
  • EN
  • DE

XPC860TCZP66D4

Part No XPC860TCZP66D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023709-XPC860TCZP66D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860TCZP66D4 CAD Model

Description

The XPC860TCZP66D4 is a PowerQUICC (Power Architecture Quarter Integrated Communications Controller) processor from Freescale Semiconductor (now NXP). It is designed for embedded systems requiring high-performance communication and control capabilities. This processor integrates a 32-bit PowerPC core with a rich set of communication interfaces, making it suitable for networking, telecommunications, and industrial automation applications.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Telecommunications Infrastructure: Wireless base stations and telecom equipment.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and industrial computers.
  • Automotive Systems: Telematics and infotainment systems.
  • Embedded Computing: Single-board computers and custom embedded platforms.

Features:

  • PowerPC Core: High-performance 32-bit processor core for embedded control tasks.
  • Integrated Communication Interfaces: Includes Ethernet, UART, SPI, and other communication protocols.
  • Memory Controller: Supports various memory types, including SDRAM and Flash.
  • DMA Controller: Enables high-speed data transfers between peripherals and memory.
  • Timers and Interrupts: Provides flexible timing and interrupt handling capabilities.

Benefits:

  • High-Performance Communication: Enables fast and reliable data transfer in networking and telecommunications applications.
  • Versatile Peripheral Interfaces: Allows for seamless integration with a wide range of external devices.
  • Real-Time Control: Provides precise timing and interrupt handling for real-time applications.
  • Scalability: Can be used in a variety of embedded systems with different performance requirements.
  • Robust Design: Designed for reliable operation in harsh environments.

The XPC860TCZP66D4 typically includes features such as a floating-point unit (FPU), memory management unit (MMU), and various power-saving modes. The '66D4' likely refers to a clock speed of 66 MHz and a specific package type. When implementing the XPC860TCZP66D4, ensure proper power supply and cooling for stable operation. Review the Freescale/NXP datasheet for detailed timing specifications and configuration options.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3686 $87.3686
2+ $71.6871 $143.3742
3+ $69.4468 $208.3404
4+ $67.2066 $268.8264
5+ $64.9664 $324.8320
6+ $58.2457 $349.4742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess