EN
  • EN
  • DE

RFH12N35

Part No RFH12N35
Manufacturer Intersil Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088212-RFH12N35
Categories OEM Parts(O-R)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFH12N35 CAD Model

Description

The RFH12N35 is an N-Channel enhancement mode power MOSFET manufactured by Intersil Corporation. It is designed for high-efficiency power switching applications, offering low on-state resistance and fast switching speeds. This MOSFET is suitable for a variety of power management and control circuits.

Applications:

  • DC-DC converters
  • Motor control circuits
  • Power supplies
  • Load switching
  • Synchronous rectification

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses.
  • Fast switching speed: Reduces switching losses.
  • High avalanche energy: Provides robustness and reliability.
  • Pb-free lead finish: Compliant with environmental standards.
  • RoHS compliant: Ensures environmental compatibility.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching contribute to higher efficiency in power conversion.
  • Improved Thermal Performance: Reduced power dissipation leads to lower operating temperatures.
  • Enhanced Reliability: High avalanche energy rating ensures robust performance under transient conditions.
  • Simplified Design: Easy to drive and implement in various power circuit topologies.
  • Reduced System Cost: High performance and reliability contribute to lower overall system costs.

Additional Details:

The RFH12N35 features a drain-source voltage (VDSS) of 350V and a continuous drain current (ID) of 12A. The low on-resistance (RDS(on)) minimizes power dissipation, which is crucial for achieving high efficiency in power conversion applications. The fast switching speed helps to reduce switching losses, further enhancing the overall efficiency. The device is typically available in a through-hole package for easy mounting. It is designed for optimal performance in hard-switching and soft-switching applications. The gate threshold voltage is designed to be easily driven by standard logic-level signals, simplifying integration into electronic circuits. It also has a high pulsed drain current capability for handling surge currents.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess