EN
  • EN
  • DE

AD875JST-T

Part No AD875JST-T
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043258-AD875JST-T
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD875JST-T CAD Model

Description

Product Overview: AD875JST-T from Analog Devices Inc.

The AD875JST-T is a high-performance, single-chip analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced ADC is well-suited for a wide range of applications, including medical imaging systems, radar and satellite communication systems, and professional audio equipment. It is known for its exceptional accuracy, high-speed performance, and reliability.

Key Features

  • Resolution: The AD875JST-T offers a remarkable 12-bit resolution, which ensures high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 10 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals and rapid signal variations without loss of fidelity.
  • Input Voltage Range: The device supports a flexible input voltage range, accommodating various signal amplitudes for diverse application requirements.
  • Low Power Consumption: It is designed to operate with low power consumption, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Interface: The AD875JST-T includes a user-friendly digital interface that facilitates easy integration with microprocessors and digital signal processors.
  • Package: This ADC comes in a compact and robust package, ensuring it can be integrated into systems where space is at a premium without compromising performance.

Applications

The versatility of the AD875JST-T makes it an excellent choice for a variety of high-end applications. It is particularly beneficial in:

  • Professional audio equipment, where precise analog-to-digital conversion is essential for maintaining audio quality.
  • Medical imaging systems, such as MRI and CT scanners, where accurate data acquisition is crucial for diagnostic imaging.
  • Radar and satellite communication systems, which require high-speed data conversion to process signals effectively.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD875JST-T is no exception. This product is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether you are designing a system for professional audio or advanced communication, the AD875JST-T from Analog Devices Inc. provides the accuracy and speed you need to deliver outstanding results.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess