EN
  • EN
  • DE

XPC860SRZP80D3

Part No XPC860SRZP80D3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105921-XPC860SRZP80D3
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860SRZP80D3 CAD Model

Description

The XPC860SRZP80D3 is a communication processor belonging to the PowerQUICC family, manufactured by NXP Semiconductors (formerly Freescale). It is designed for embedded systems applications, offering a combination of processing power and integrated peripherals to address networking and control needs.

Applications

  • Networking devices such as routers, switches, and gateways
  • Industrial control systems
  • Telecommunications equipment
  • Embedded systems requiring real-time processing
  • Data acquisition and processing systems

Features

  • PowerPC core: Provides a robust processing engine for a variety of embedded tasks.
  • 80 MHz clock speed: Offers a balance of performance and power consumption.
  • Integrated Ethernet controller: Enables network connectivity.
  • UART and serial interfaces: Facilitate communication with other devices.
  • Memory controller: Supports various memory types, including SDRAM and flash memory.
  • DMA controller: Allows for efficient data transfer between peripherals and memory without CPU intervention.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.

Benefits

  • High performance: Provides sufficient processing power for demanding embedded applications.
  • Reduced system cost: Integration of multiple functions on a single chip reduces the need for external components.
  • Simplified design: The comprehensive set of peripherals simplifies system design and reduces development time.
  • Enhanced reliability: Integrated design improves system reliability by reducing the number of external connections.
  • Flexibility: The processor's configurable peripherals and memory interfaces provide flexibility for a wide range of applications.

Technical Specifications

The XPC860SRZP80D3 operates at a clock speed of 80 MHz and features a 32-bit data bus. It supports various memory interfaces, including SDRAM and flash memory. The processor includes an integrated Ethernet controller, UARTs, serial interfaces, and a DMA controller for efficient data transfer. It is designed for low power consumption, making it suitable for energy-conscious applications. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess