EN
  • EN
  • DE

XPC860DEZP33C1

Part No XPC860DEZP33C1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410403-XPC860DEZP33C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860DEZP33C1 CAD Model

Description

The XPC860DEZP33C1 is a PowerQUICC processor designed by NXP Semiconductors (formerly Freescale). It is an embedded communication processor based on the Power Architecture™ core. This processor is tailored for a variety of embedded applications, specifically those with stringent communication and networking demands.

Applications

  • Industrial automation systems
  • Network interface cards (NICs)
  • Telecommunication systems
  • Embedded systems requiring network connectivity
  • Wireless networking devices

Features

  • Power Architecture™ core: Provides a robust and efficient processing platform.
  • Integrated Ethernet controllers: Supports various Ethernet standards.
  • Serial communication interfaces: Offers UART, SPI, and other serial communication protocols.
  • Memory controller: Supports SDRAM and other memory types.
  • DMA controller: Enables high-speed data transfer between peripherals and memory.

Benefits

  • High performance: Enables efficient processing of networking and communication tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved reliability: Robust design ensures reliable operation in demanding environments.
  • Enhanced flexibility: Configurable peripherals allow for customization to specific application requirements.
  • Faster time to market: Comprehensive development tools and support accelerate product development.

Additional Details

The XPC860DEZP33C1 typically operates at a frequency of 33 MHz. It incorporates a memory controller which supports SDRAM. The communication interfaces generally include Ethernet MACs, UARTs, and other serial communication ports. It's often used in applications requiring real-time processing and networking capabilities. Always refer to the official NXP datasheet for the most accurate specifications, pinouts, and operating characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess