EN
  • EN
  • DE

WM1801GEFL/V

Part No WM1801GEFL/V
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402437-WM1801GEFL/V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WM1801GEFL/V CAD Model

Description

The Cirrus Logic WM1801GEFL/V is a high-performance, low-power stereo audio codec designed for portable audio applications. It is engineered to deliver exceptional audio fidelity while minimizing power consumption, making it well-suited for smartphones, tablets, portable media players, and other battery-powered devices. The codec integrates a comprehensive set of features, including high-resolution audio support, an integrated headphone amplifier, and advanced noise reduction capabilities, to provide a superior audio experience.

Applications:

  • Smartphones: Enhances audio for calls, music playback, and video streaming.
  • Tablets: Provides immersive audio for multimedia consumption and gaming.
  • Portable Media Players: Delivers high-quality audio output for music and video enjoyment.
  • Digital Voice Recorders: Captures clear and accurate audio recordings.
  • Bluetooth Headsets: Improves audio quality for wireless audio communication.

Features:

  • High-Resolution Audio Support: Supports high-resolution audio formats for exceptional sound quality.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Headphone Amplifier: Provides robust and clear audio output to headphones.
  • Advanced Noise Reduction: Minimizes background noise for clearer audio and voice calls.
  • Flexible Audio Routing: Offers versatile audio signal management.

Benefits:

  • Superior Audio Experience: Delivers rich and detailed audio for enhanced listening.
  • Extended Battery Life: Reduces power consumption for longer device operation.
  • Simplified System Design: Integrates multiple functions into a single IC.
  • Improved Voice Clarity: Reduces noise for clearer communication.
  • Versatile Connectivity: Supports a variety of audio devices and configurations.

The Cirrus Logic WM1801GEFL/V is designed to provide an unparalleled audio experience in portable devices. Its support for high-resolution audio formats ensures that users can enjoy their music and other audio content with exceptional clarity and detail. The integrated headphone amplifier delivers a powerful and clean audio output, making it suitable for a wide range of headphones and earphones. The advanced noise reduction capabilities effectively minimize background noise, resulting in a cleaner and more immersive listening experience. The flexible audio routing capabilities provide manufacturers with greater control over the audio signal path, allowing them to tailor the audio performance to meet the specific needs of their products.

This audio codec is particularly well-suited for applications where high-quality audio is a key selling point. Its ability to handle high-resolution audio formats makes it ideal for smartphones and tablets that are used for music playback, video streaming, and gaming. The codec's integrated features and low power consumption also make it a popular choice for portable media players and digital voice recorders. Cirrus Logic's reputation for innovation and quality is evident in the WM1801GEFL/V, making it a trusted choice for manufacturers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess