EN
  • EN
  • DE

XPC850SRZT50BU

Part No XPC850SRZT50BU
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 256BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C to 95°C (TA)
Security Package / Case 256-BGA
Case / Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Win Source Part Number 043976-XPC850SRZT50BU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850SRZT50BU CAD Model

Description

The XPC850SRZT50BU is a PowerQUICC processor from Freescale Semiconductor (now NXP). It's a highly integrated embedded processor designed for a broad spectrum of applications requiring robust performance and versatile connectivity options. It combines the PowerQUICC architecture core with a rich set of integrated peripherals, providing a compact and efficient solution for demanding embedded systems.

Applications

  • Networking Equipment (e.g., routers, switches, hubs)
  • Industrial Automation Systems
  • Telecommunications Infrastructure (e.g., base stations, network controllers)
  • Embedded Computing Devices
  • Automotive Control Systems

Features

  • PowerQUICC Architecture: Leverages the PowerQUICC architecture to deliver efficient processing capabilities.
  • Integrated Ethernet Controller: Provides Ethernet connectivity for robust network communication.
  • Serial Communication Interfaces: Includes UARTs and other serial interfaces for communication with various peripherals and devices.
  • Integrated Memory Controller: Provides efficient memory access and management.
  • Timers and Counters: Offers versatile timing and counting functions for real-time application requirements.
  • DMA Controller: Facilitates direct memory access, enabling high-speed data transfers and improved system performance.

Benefits

  • Versatile Connectivity: Offers a wide range of communication interfaces for connecting to different networks and peripherals.
  • Efficient Processing: Provides efficient and reliable processing for diverse embedded control applications.
  • Simplified System Design: Integrated peripherals and features reduce the need for external components, streamlining system design and reducing complexity.
  • Cost-Effective Solution: Integrated functionality helps to minimize overall system cost and board space requirements.
  • Enhanced System Performance: DMA controller enables high-speed data transfers, improving overall system performance and throughput.
  • Real-Time Functionality: Timers and counters support precise timing and control for real-time applications.

Additional Details

The XPC850SRZT50BU typically operates at a clock frequency around 50 MHz. It incorporates an Ethernet controller for network connectivity and features multiple serial communication interfaces like UARTs for interfacing with various peripherals. Its integrated memory controller optimizes memory access and management. The device's timers and counters are critical for implementing precise timing and control in real-time applications. A DMA controller facilitates high-speed data transfers, leading to improved system performance. It is typically packaged in a BGA (Ball Grid Array) package for optimal thermal and electrical characteristics. The detailed specifications, including power requirements and operating temperature range, can be found in the device datasheet.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1441 $88.2882
4+ $36.2208 $144.8832
5+ $35.0889 $175.4445
7+ $33.9570 $237.6990
9+ $32.8251 $295.4259
12+ $29.4294 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess