EN
  • EN
  • DE

XPC7455RX600LC

Part No XPC7455RX600LC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993680-XPC7455RX600LC
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC7455RX600LC CAD Model

Description

The XPC7455RX600LC is a high-performance PowerPC microprocessor from Freescale (now NXP). It is designed for embedded applications requiring significant processing power and is part of the PowerPC 74xx family.

Applications:

  • Networking equipment such as routers and switches.
  • Telecommunications infrastructure.
  • Industrial control systems.
  • High-end printers and imaging devices.
  • Aerospace and defense applications.

Features:

  • 600 MHz clock speed.
  • PowerPC architecture with AltiVec technology for enhanced vector processing.
  • Integrated 512 KB L2 cache.
  • 1.8V core voltage.
  • 1.5V I/O voltage.
  • 360-pin ball grid array (BGA) package.
  • On-chip memory controller supporting DDR SDRAM.
  • Enhanced floating-point unit for improved performance in scientific and engineering applications.

Benefits:

  • High processing performance for demanding applications.
  • AltiVec technology accelerates multimedia and signal processing tasks.
  • Integrated L2 cache reduces memory latency and improves overall system performance.
  • Low power consumption compared to other high-performance processors.
  • Robust design suitable for harsh environments.

Additional Details:

The XPC7455RX600LC is typically used in systems requiring real-time processing and high reliability. The integrated memory controller supports various memory configurations, allowing for flexible system design. The AltiVec instruction set provides a significant performance boost for applications involving vector operations, such as image processing, audio processing, and scientific simulations.

Freescale Semiconductor (now NXP) designed this processor to balance performance and power consumption, making it suitable for a wide range of embedded applications. The processor is known for its stability and long-term availability, making it a popular choice for industrial and aerospace applications.

The part is packaged in a 360-pin BGA, enabling high-density board designs. It supports a variety of interfaces, allowing for seamless integration with other system components. Its advanced power management features help to reduce overall system power consumption and extend battery life in portable applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess