EN
  • EN
  • DE

XC68LC302CPU16VB

Part No XC68LC302CPU16VB
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105676-XC68LC302CPU16VB
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68LC302CPU16VB CAD Model

Description

The XC68LC302CPU16VB is a member of the Freescale (NXP) 68302 family of integrated multiprotocol processors. It is a low-cost, low-power communication processor designed for a variety of networking and embedded applications. The processor integrates a 68000 core with multiple serial communication controllers and other peripherals.

Applications

  • Network Routers: Used in entry-level routers for handling network traffic.
  • Industrial Control Systems: Employed in industrial automation for device communication.
  • Point-of-Sale (POS) Terminals: Integrated into POS terminals for secure transaction processing.
  • Embedded Networking Devices: Found in various embedded systems requiring serial communication.
  • Data Acquisition Systems: Used in systems that collect and process data from various sensors.

Features

  • 68000 CPU Core: Based on the 68000 instruction set for reliable processing.
  • Multiple Serial Communication Controllers (SCCs): Supports multiple SCCs for synchronous and asynchronous communication protocols.
  • Direct Memory Access (DMA): Integrated DMA controller for efficient data transfer between peripherals and memory.
  • Programmable Timers: Includes programmable timers for timing-critical applications.
  • Parallel I/O Ports: Offers parallel I/O ports for general-purpose interface.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.

Benefits

  • Versatile Communication: Supports a wide range of communication protocols.
  • Integrated Peripherals: Reduces external component count and system cost.
  • Efficient Data Transfer: DMA controller improves data throughput.
  • Low Power Operation: Suitable for battery-powered applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded communication applications.

Additional Details

The XC68LC302CPU16VB operates at a clock frequency of 16 MHz. It supports a variety of serial communication protocols including UART, HDLC, and SDLC. This processor is often used in applications where reliable and efficient serial communication is essential. It provides a robust and cost-effective solution for many embedded networking needs.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess