EN
  • EN
  • DE

XC68HC705L5FZ

Part No XC68HC705L5FZ
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222016-XC68HC705L5FZ
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC705L5FZ CAD Model

Description

The XC68HC705L5FZ is an 8-bit microcontroller from Freescale Semiconductor (now NXP). This microcontroller is based on the popular 68HC05 core and is designed for a variety of embedded control applications. It offers a balance of performance, features, and cost, making it suitable for use in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and appliances for control and monitoring functions.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Automotive Systems: Integrated into automotive systems for engine control, dashboard instrumentation, and body control.
  • Security Systems: Utilized in security systems for alarm monitoring and access control.
  • Medical Devices: Applied in medical devices for monitoring and control functions.

Features:

  • 8-Bit 68HC05 Core: Based on the proven and reliable 68HC05 core.
  • 4KB of ROM: Includes 4KB of Read-Only Memory (ROM) for storing program code.
  • 176 Bytes of RAM: Offers 176 bytes of Random Access Memory (RAM) for data storage.
  • Timer/Counter: Features a built-in timer/counter for timing and counting functions.
  • Serial Communication Interface (SCI): Provides a serial communication interface (SCI) for communicating with other devices.
  • Analog-to-Digital Converter (ADC): Includes an analog-to-digital converter (ADC) for converting analog signals to digital data.
  • Multiple Input/Output (I/O) Ports: Offers multiple I/O ports for interfacing with external devices and systems.

Benefits:

  • Cost-Effectiveness: Offers a cost-effective solution for embedded control applications.
  • Ease of Use: Relatively easy to program and use with Freescale's development tools.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Reliable Operation: Based on a proven and reliable core, ensuring reliable operation.
  • Wide Range of Applications: Suitable for a wide range of embedded control applications.

The XC68HC705L5FZ operates at a specific clock frequency and voltage range. For detailed specifications, including electrical characteristics, timing diagrams, and programming information, please refer to the NXP/Freescale datasheet.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess