EN
  • EN
  • DE

ADSP-BF533SKBC600

Part No ADSP-BF533SKBC600
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 160CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Bag
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Base Product Number ADSP-BF533
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559572-ADSP-BF533SKBC600
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKBC600 CAD Model

Description

ADSP-BF533SKBC600: High-Performance Digital Signal Processor

The ADSP-BF533SKBC600 is a standout digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc., designed to cater to a wide range of applications that demand high-speed signal processing capabilities. This DSP is part of the Blackfin family of products, which are known for their exceptional performance and power efficiency.

Core Features:

  • High-Performance Signal Processing: This DSP is equipped with a high-speed core that can run up to 600 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory Architecture: It features a sophisticated memory architecture that includes 148KB of on-chip memory, which can be accessed by the processor core without the latency typically associated with external memory.
  • Peripheral Set: The ADSP-BF533SKBC600 boasts a rich set of peripherals, including UART, SPI, SPORT, and CAN interfaces, which makes it highly versatile for interfacing with a variety of external devices.
  • Power Efficiency: Despite its high performance, the processor is designed to be power-efficient, making it suitable for portable and battery-operated devices where power consumption is a critical concern.

Applications:

The ADSP-BF533SKBC600 is ideal for a multitude of applications such as:

  • Audio and video processing
  • Industrial control systems
  • Automotive infotainment
  • Medical imaging
  • Instrumentation
  • Wireless communication

Integration and Development:

Developers can take advantage of the extensive support provided by Analog Devices, including software development tools, reference designs, and technical documentation, to accelerate the product development cycle. With its robust integration features and support for real-time operating systems, the ADSP-BF533SKBC600 is a highly adaptable solution for developers looking to create sophisticated and efficient digital signal processing systems.

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products. The ADSP-BF533SKBC600 is no exception and is designed to meet the stringent requirements of the most demanding signal processing applications, ensuring reliability and longevity in the field.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9376 $79.8752
4+ $32.7697 $131.0788
6+ $31.7452 $190.4712
8+ $30.7218 $245.7744
10+ $29.6974 $296.9740
14+ $26.6251 $372.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess