EN
  • EN
  • DE

XC68EC060RC50E

Part No XC68EC060RC50E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016246-XC68EC060RC50E
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68EC060RC50E CAD Model

Description

The Freescale (NXP) XC68EC060RC50E is a 32-bit microprocessor from the Motorola 68000 family. It's a cost-effective version of the 68060, designed for embedded control applications where a full floating-point unit (FPU) is not required. The XC designation indicates that it lacks the FPU.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Networking Devices: Found in routers, switches, and hubs.
  • Printers and Scanners: Employed in laser printers, scanners, and multi-function peripherals.
  • Embedded Systems: Utilized in various embedded systems requiring moderate processing power and memory capacity.
  • Point-of-Sale (POS) Systems: Used in cash registers and barcode scanners.

Features

  • 32-bit Architecture: Based on the Motorola 68000 32-bit architecture, providing a rich instruction set and addressing capabilities.
  • 50 MHz Clock Speed: Operates at a clock speed of 50 MHz, delivering sufficient processing power for a wide range of applications.
  • MMU (Memory Management Unit): Includes an MMU for virtual memory management and memory protection.
  • Instruction and Data Caches: Features on-chip instruction and data caches to improve performance by reducing memory access latency.
  • Burst Mode Support: Supports burst mode for faster data transfers to and from memory.
  • Low Power Consumption: Designed for relatively low power consumption, suitable for battery-powered applications.
  • No Floating-Point Unit (FPU): Lacks a floating-point unit, reducing cost and power consumption.

Benefits

  • Cost-Effective Solution: Provides a cost-effective alternative to the full 68060 for applications that do not require floating-point arithmetic.
  • High Performance: Delivers sufficient processing power for a wide range of embedded control applications.
  • Memory Management: MMU enables virtual memory management and memory protection, enhancing system reliability.
  • Improved Performance: On-chip caches and burst mode support improve performance by reducing memory access time.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.

Additional Details

The XC68EC060RC50E typically comes in a PQFP (Plastic Quad Flat Pack) package. It requires a 5V power supply. Key specifications include the operating temperature range, interrupt handling capabilities, and bus interface characteristics. Software development for this processor typically involves using a cross-compiler and a JTAG debugger. Understanding the memory map and peripheral interfaces is crucial for developing embedded applications.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess