EN
  • EN
  • DE

STMP3738

Part No STMP3738
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 346916-STMP3738
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3738 CAD Model

Description

The STMP3738, manufactured by NXP (formerly Freescale Semiconductor), is a System-on-Chip (SoC) processor designed for multimedia applications. This processor integrates various functionalities, including a processing core, memory interfaces, and peripheral controllers, making it suitable for devices requiring robust multimedia capabilities.

Applications

  • Portable Media Players (PMPs)
  • Digital Photo Frames
  • Automotive Infotainment Systems
  • Industrial Control Panels with multimedia interfaces
  • Gaming Consoles

Features

  • ARM926EJ-S Core: Provides a balance of performance and power efficiency for multimedia tasks.
  • Integrated LCD Controller: Enables direct connection to LCD panels for display output.
  • Audio Codec Support: Supports various audio formats for playback and recording.
  • USB Host/Device Controller: Facilitates connectivity to external devices and host systems.
  • NAND Flash Interface: Allows for storage expansion using NAND flash memory.
  • Real-Time Clock (RTC): Keeps track of time and date, even when the main power is off.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for connecting to various peripherals.
  • Power Management Features: Optimizes power consumption for battery-powered applications.

Benefits

  • Enhanced Multimedia Performance: The integrated multimedia functionalities provide a smooth user experience for playing audio and video.
  • Reduced System Cost: Integration of key components minimizes the need for external chips, lowering the overall system cost.
  • Simplified Design: The comprehensive feature set simplifies the hardware and software design process.
  • Lower Power Consumption: Power management features extend battery life in portable devices.
  • Flexible Connectivity: Multiple communication interfaces enable connection to a wide range of peripherals.

Additional Details

The STMP3738 typically supports a variety of operating systems, including Linux and Windows Embedded. The processor's memory interface is compatible with SDRAM, allowing for efficient data access. Its integrated LCD controller supports different display resolutions and color depths. The specific clock speed and memory capacity supported may vary depending on the exact configuration and implementation. The STMP3738's robust feature set and efficient power management make it a good choice for a wide range of embedded multimedia applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0277 $50.1385
13+ $8.2279 $106.9627
19+ $7.9708 $151.4452
26+ $7.7137 $200.5562
34+ $7.4565 $253.5210
45+ $6.6852 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess