The LF2012-L1R4NAAT/LF is a surface-mount multilayer chip inductor manufactured by ACX. It is designed for use in high-frequency circuits and provides excellent inductance stability and high self-resonant frequency.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Matching circuits
- Filter circuits
Features:
- Multilayer chip inductor
- Surface mount design
- High self-resonant frequency
- Excellent inductance stability
- Compact size
Benefits:
- Ideal for high-frequency applications due to its high self-resonant frequency.
- Stable inductance values over temperature variations ensure consistent circuit performance.
- Reduces board space requirements due to its compact size.
- Facilitates easy and efficient assembly with its surface-mount design.
- Suitable for various wireless communication devices.
Specifications:
The LF2012-L1R4NAAT/LF has an inductance of 1.4 nH, a tolerance of ±0.3 nH, and a self-resonant frequency (SRF) of approximately 6.5 GHz. It features a DC resistance (DCR) of 0.2 ohms and a rated current of 300mA. The operating temperature range is -55°C to +125°C.