EN
  • EN
  • DE

STMP3638B169E-TC1

Part No STMP3638B169E-TC1
Manufacturer Freescale Semiconductor - NXP
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 708822-STMP3638B169E-TC1
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP3638B169E-TC1 CAD Model

Description

The STMP3638B169E-TC1 is a system-on-chip (SoC) processor from NXP Semiconductors. These processors are designed for multimedia applications and include an ARM core. Specific details, such as core type, clock speed, and memory support, would be found in the device's datasheet. Given the 'STMP36xx' designation, it belongs to a family of processors that balance performance with energy efficiency.

Applications:

  • Portable navigation devices (PNDs)
  • Portable media players
  • Automotive infotainment systems
  • Industrial handheld devices
  • Point-of-sale (POS) terminals

Features:

  • ARM-based processor core (likely ARM9 or ARM11)
  • Integrated memory controller supporting SDRAM and/or DDR memory
  • LCD controller with support for various display resolutions
  • Hardware acceleration for video decoding (e.g., MPEG-4, H.264)
  • Audio codec for playback and recording
  • Connectivity options including USB host/device, UART, SPI, I2C
  • Power management unit for low-power operation
  • 169-pin package (likely LQFP or BGA)

Benefits:

  • Provides high-performance processing for multimedia tasks.
  • Enables rich user interfaces and smooth video playback.
  • Reduces system cost through integrated peripherals.
  • Offers flexible connectivity for interfacing with external devices.
  • Extends battery life in portable applications through efficient power management.
  • Simplifies development with a comprehensive software development kit (SDK).

This SoC likely contains an integrated memory controller which interfaces to external SDRAM or DDR memory. It will also feature an LCD controller to drive different display types and resolutions, potentially with touch screen support. Dedicated hardware blocks will likely accelerate video decoding, supporting formats like MPEG-4 or H.264. The included audio codec provides audio playback and recording functionalities. Standard connectivity peripherals include USB host/device, UART, SPI, and I2C interfaces. Finally, a power management unit will optimize power consumption, important for mobile and embedded applications. The package type is a 169-pin package, often a LQFP or BGA type.

You May Also Be Interested in

STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $4.9791

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess