EN
  • EN
  • DE

SSP26102VF80A

Part No SSP26102VF80A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004935-SSP26102VF80A
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP26102VF80A CAD Model

Description

The SSP26102VF80A is a high-performance RF power transistor manufactured by Freescale (now NXP). It's designed for use in various high-frequency applications requiring robust power amplification.

Applications:

  • Cellular base stations: Specifically, in the power amplifier stages of base stations.
  • Wireless infrastructure: Including repeaters and remote radio heads.
  • Public Mobile Radio (PMR): Used in professional radio communication systems.
  • Avionics: Some avionics communication systems may use this type of transistor for its high reliability.

Features:

  • High Gain: Providing significant amplification of the input signal.
  • High Efficiency: Designed to minimize power consumption and heat dissipation.
  • Ruggedness: Built to withstand high voltage standing wave ratio (VSWR) conditions.
  • Internally Matched: Simplifies circuit design and reduces external component count.
  • Silicon LDMOS Technology: Leverages advanced LDMOS technology for enhanced performance and reliability.

Benefits:

  • Increased Signal Range: The high gain allows for greater transmission distances.
  • Reduced Operating Costs: High efficiency translates to lower power consumption.
  • Improved System Reliability: The rugged design ensures stable operation under challenging conditions.
  • Simplified Design Process: Internal matching streamlines circuit design and reduces development time.
  • Compact System Size: Reduced component count allows for smaller and more compact designs.

Additional Details:

The SSP26102VF80A operates at a high voltage. The specific operating frequency range can vary slightly depending on the application and matching network, but it is typically designed for cellular frequencies (e.g., 800 MHz to 2.6 GHz). It's typically packaged in a ceramic package for excellent thermal performance. Its design emphasizes linearity, which is critical for modern communication standards such as LTE and 5G. Refer to the NXP datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions. Proper heat sinking is essential for reliable operation at high power levels.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess