EN
  • EN
  • DE

SPC5643LF0MMM1R

Part No SPC5643LF0MMM1R
Manufacturer Freescale Semiconductor - NXP
Catalog Electronic Wholesale
Description MPC5643L Microcontroller Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1257840-SPC5643LF0MMM1R
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5643LF0MMM1R CAD Model

Description

The SPC5643LF0MMM1R is a 32-bit Power Architecture microcontroller from Freescale Semiconductor (now NXP). It is designed for automotive and industrial applications, offering high performance, safety features, and connectivity options. This microcontroller is suitable for engine control, transmission control, body control, and industrial automation systems.

Applications:

  • Engine control units (ECUs): Used in automotive engine management systems to control fuel injection, ignition timing, and other engine parameters.
  • Transmission control units (TCUs): Employed in automatic transmission systems to control gear shifting and torque converter lockup.
  • Body control modules (BCMs): Utilized in automotive body control systems to manage lighting, door locks, windows, and other vehicle functions.
  • Industrial automation systems: Applied in industrial control systems for motor control, sensor data acquisition, and process automation.
  • Hybrid and electric vehicle (HEV/EV) control systems: Integrated into HEV/EV control systems for battery management, motor control, and energy management.

Features:

  • 32-bit Power Architecture core: Provides high performance and efficient code execution.
  • Multiple communication interfaces: Includes CAN, LIN, SPI, and UART interfaces for connectivity.
  • Flash memory: Embedded flash memory for storing program code and data.
  • RAM: On-chip RAM for data storage and processing.
  • Safety features: Includes hardware safety features such as memory protection, fault detection, and redundancy mechanisms.

Benefits:

  • High performance: The Power Architecture core delivers high processing power for demanding applications.
  • Versatile connectivity: Multiple communication interfaces allow for easy integration into automotive and industrial networks.
  • Enhanced safety: Hardware safety features ensure reliable operation and compliance with safety standards.
  • Reduced system cost: Integration of multiple functions reduces the number of external components required.
  • Scalability: Part of a family of microcontrollers, allowing for scalability across different applications.

Additional Details:

The SPC5643LF0MMM1R operates at a frequency of up to 64 MHz. It has a flash memory size of 2MB and a RAM size of 128KB. The operating temperature range is typically -40°C to +125°C. The package type is a LQFP (Low Profile Quad Flat Pack). It supports various development tools and software libraries, facilitating software development and integration. This microcontroller is designed to meet the stringent requirements of automotive and industrial applications, providing a robust and reliable platform for control and automation.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess