EN
  • EN
  • DE

SPC5606SVLQ6

Part No SPC5606SVLQ6
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095580-SPC5606SVLQ6
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5606SVLQ6 CAD Model

Description

The SPC5606SVLQ6 is a 32-bit Power Architecture Microcontroller from NXP Semiconductors (formerly Freescale). It belongs to the SPC56 series, which is widely used in automotive and industrial applications due to its robustness, safety features, and real-time performance.

Applications

  • Automotive Powertrain Control: Used in engine management systems (EMS), transmission control units (TCU), and other powertrain applications.
  • Automotive Body Control: Employed in body control modules (BCM) for controlling lighting, wipers, power windows, and door locks.
  • Industrial Motor Control: Suitable for controlling electric motors in industrial automation systems.
  • Hybrid and Electric Vehicle (HEV/EV) Control: Applied in battery management systems (BMS), motor controllers, and other HEV/EV applications.
  • Safety-Critical Systems: Used in automotive safety systems such as anti-lock braking systems (ABS) and electronic stability control (ESC).

Features

  • Processor Core: Based on the Power Architecture e200z6 core, delivering high performance and efficiency.
  • Memory: Includes Flash memory for program storage and RAM for data storage. Specific memory sizes vary, but are significant for automotive applications.
  • Communication Interfaces: Supports multiple communication interfaces such as CAN, LIN, SPI, and UART for automotive networking.
  • Timers: Features multiple timers and PWM channels for real-time control and measurement.
  • Analog-to-Digital Converters (ADCs): Integrates high-resolution ADCs for sensor data acquisition.
  • Safety Features: Incorporates safety mechanisms such as memory protection units (MPUs) and error correction codes (ECC) for functional safety.
  • Package: Available in a LQFP package, suitable for surface mount technology.

Benefits

  • High Performance: Enables complex control algorithms and real-time processing.
  • Functional Safety: Meets stringent safety requirements for automotive applications.
  • Robust Communication: Facilitates reliable communication within automotive networks.
  • Low Power Consumption: Optimizes power efficiency for automotive and industrial applications.
  • Scalability: Offers a range of memory and peripheral options to suit different application needs.
  • Enhanced Security: Includes security features to protect against unauthorized access and tampering.

Additional Details

The SPC5606SVLQ6 typically operates at a clock frequency in the range of 64 MHz. It's designed to operate over a wide temperature range, typically -40°C to 125°C, making it suitable for harsh automotive environments. It supports various debugging and programming interfaces, simplifying software development and testing. The LQFP package is a 64-pin Low-profile Quad Flat Package. This microcontroller is frequently used in applications adhering to ISO 26262 safety standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess