EN
  • EN
  • DE

S9S08DZ128F2MLF

Part No S9S08DZ128F2MLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 128KB Flash 3.3V/5V Automotive 48-Pin LQFP Tray / Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245939-S9S08DZ128F2MLF
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name S9S08DZ128
Introduction Date January 22, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128F2MLF CAD Model

Description

The S9S08DZ128F2MLF is an 8-bit microcontroller from the Freescale Semiconductor (now NXP) S08 family. It features a high-performance S08 CPU core, 128KB of flash memory, and a variety of peripherals, making it suitable for a wide range of embedded applications. This microcontroller offers a balance of processing power, memory, and peripheral features.

Applications:

  • Industrial control
  • Automotive applications
  • Consumer electronics
  • Motor control
  • Appliance control

Features:

  • 8-bit S08 CPU core
  • Up to 40 MHz operating frequency
  • 128 KB Flash memory
  • 6 KB RAM
  • 12-bit Analog-to-Digital Converter (ADC)
  • Serial Communication Interface (SCI)
  • Serial Peripheral Interface (SPI)
  • Inter-Integrated Circuit (I2C)
  • Timers/Pulse Width Modulators (PWMs)

Benefits:

  • Cost-effective solution for embedded applications
  • Flexible peripheral set allows for diverse applications
  • Low power consumption for energy-efficient designs
  • Easy to use development tools simplify development process
  • Robust design for reliable operation

Additional Details:

The S9S08DZ128F2MLF microcontroller includes a 12-bit ADC, which allows for precise analog signal acquisition. The serial communication interfaces (SCI, SPI, I2C) enable communication with various peripherals and sensors. The timers and PWMs can be used for motor control, lighting control, and other applications. The microcontroller is supported by a comprehensive set of development tools, including assemblers, compilers, and debuggers, which simplify the software development process.

This microcontroller is designed to operate in a wide range of temperatures, making it suitable for harsh environments. It includes various protection features, such as low-voltage detect and watchdog timer, to ensure reliable operation. The S9S08DZ128F2MLF is commonly used in industrial control systems, automotive applications, consumer electronics, motor control, and appliance control, where cost-effectiveness, flexibility, and reliability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8984 $58.7808
29+ $4.0182 $116.5278
45+ $3.8935 $175.2075
62+ $3.7676 $233.5912
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess