The S908GZ60CFAE is a microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It is part of the S08 family, known for its 8-bit architecture, robust performance, and cost-effectiveness. The S908GZ60CFAE is designed for a wide array of embedded control applications, offering a balance of processing power, memory, and peripheral options.
Applications:
- Automotive Electronics: Used in vehicle control systems, including body control, lighting, and sensor interfaces.
- Industrial Automation: Implemented in programmable logic controllers (PLCs), motor control systems, and process monitoring equipment.
- Consumer Appliances: Integrated into smart appliances, such as washing machines, refrigerators, and air conditioners.
- Medical Devices: Employed in portable medical instruments, patient monitoring systems, and diagnostic equipment.
- Security Systems: Utilized in alarm systems, access control devices, and surveillance equipment.
Features:
- 60 MHz S08 CPU core for efficient processing.
- 60 KB of Flash memory for program storage.
- 4 KB of RAM for data storage.
- 10-bit Analog-to-Digital Converter (ADC) for analog signal acquisition.
- Serial Communication Interface (SCI/UART) for serial data communication.
- Serial Peripheral Interface (SPI) for synchronous serial communication.
- Inter-Integrated Circuit (I2C) for two-wire serial communication.
- Timer/PWM modules for timing, counting, and pulse-width modulation.
- Multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
- Low-Voltage Inhibit (LVI) for power supply monitoring.
Benefits:
- High processing speed for demanding control applications.
- Ample memory for complex software routines and data storage.
- Versatile peripheral set for flexible connectivity.
- Low power consumption for extended battery life in portable devices.
- Easy integration with standard development tools and environments.
- Robust design for reliable operation in harsh industrial environments.
Additional Details:
The S908GZ60CFAE typically operates from a 2.7V to 5.5V power supply. It is available in various package options, including LQFP (Low-Profile Quad Flat Package). The specific temperature range depends on the package and speed grade. Software development can be facilitated using tools like CodeWarrior or other compatible IDEs that support the S08 architecture. This microcontroller also features security measures to protect program code from unauthorized access and modification.